Proximity Sensor Voltage Output
Win Source Part Number: 1351132-IWR1843ABGAB
Category: Sensors, Transducers - Specialized Sensors
Package: Tray
Standard Package: 176
Output Type: Voltage
Sensor Type: Proximity
Temperature Range - Operating: -40°C ~ 105°C
ECCN: 5A991B
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 296-IWR1843ABGABL-ND | 1351132-IWR1843ABGABL |
| Product Name | Specialized Sensors | Sensors, Transducers - Specialized Sensors |