Texas Instruments Digital Isolators - ISO7842DWWR ISO7842DWWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190701-ISO7842DWWR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC (0.551", 14.00mm Width) Common Mode Transient Immunity (Minimum): 100kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.1ns Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V Rise / Fall Time: 1.7ns, 1.9ns
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190701-ISO7842DWWR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC (0.551", 14.00mm Width) Common Mode Transient Immunity (Minimum): 100kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.1ns Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V Rise / Fall Time: 1.7ns, 1.9ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7842DWWR - 1190701-ISO7842DWWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7842DWWR
1190701-ISO7842DWWR
Digital Isolators - ISO7842DWWR 1190701-ISO7842DWWR
Manufacturer: Texas Instruments Win Source Part Number: 1190701-ISO7842DWWR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC (0.551", 14.00mm Width) Common Mode Transient Immunity (Minimum): 100kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.1ns Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V Rise / Fall Time: 1.7ns, 1.9ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190701-ISO7842DWWR
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Number of Channels: 4
Voltage - Isolation: 5700Vrms
Inputs - Side 1/Side 2: 2/2
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC (0.551", 14.00mm Width)
Common Mode Transient Immunity (Minimum): 100kV/μs
Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns
Pulse Width Distortion (Maximum): 4.1ns
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.25V ~ 5.5V
Rise / Fall Time: 1.7ns, 1.9ns

Buy Now
Futian, China
Isolators - Digital Isolators
ISO7842DWWR
Isolators - Digital Isolators ISO7842DWWR
DGTL ISO 5700VRMS 4CH GP 16SOIC

DGTL ISO 5700VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1190701-ISO7842DWWR ISO7842DWWR
Product Name Digital Isolators - ISO7842DWWR Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 1923393 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to analogue
Outputs Analog Voltage Output; Analog Current Output; Current
Agency Approval No
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
4-Channel DC amplifier module PMX - 1-PX401 - Hottinger Brüel & Kjær A/S
Specs
Form Factor None
Inputs Electrical voltage
View Details