Texas Instruments Isolators - Digital Isolators ISO7841FDW

Description
Win Source Part Number: 1340281-ISO7841FDW Category: Isolators - Digital Isolators Type: General Purpose Package: Tube Standard Package: 40 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.7ns, 1.9ns Number of Channels: 4 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.1ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO7841
Request a Quote Datasheet
Description
Win Source Part Number: 1340281-ISO7841FDW Category: Isolators - Digital Isolators Type: General Purpose Package: Tube Standard Package: 40 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.7ns, 1.9ns Number of Channels: 4 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.1ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO7841
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1340281-ISO7841FDW - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1340281-ISO7841FDW
Isolators - Digital Isolators 1340281-ISO7841FDW
Win Source Part Number: 1340281-ISO7841FDW Category: Isolators - Digital Isolators Type: General Purpose Package: Tube Standard Package: 40 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.7ns, 1.9ns Number of Channels: 4 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.1ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO7841

Win Source Part Number: 1340281-ISO7841FDW
Category: Isolators - Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 40
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.7ns, 1.9ns
Number of Channels: 4
Voltage - Isolation: 5700Vrms
Inputs - Side 1/Side 2: 3/1
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.1ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ISO7841

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7841FDW
Isolators - Digital Isolators ISO7841FDW
DGTL ISO 5700VRMS 4CH GP 16SOIC

DGTL ISO 5700VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1340281-ISO7841FDW ISO7841FDW
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

CF amplifier (4.8kHz) - 1-MP55 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Form Factor DIN rail
Inputs Strain gauge full/half bridge
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
Signal Conditioners and Isolators - DSCA33-03A - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details