Win Source Part Number: 1349014-ISO7831FDWWR
Category: Isolators - Digital Isolators
Type: General Purpose
Package: Tape & Reel
Standard Package: 1,000
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.7ns, 1.9ns
Number of Channels: 3
Voltage - Isolation: 5700Vrms
Inputs - Side 1/Side 2: 2/1
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.1ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.551", 14.00mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ISO7831
Highest isolation rating, triple-channel, 2/1, reinforced digital isolator
DGTL ISO 5700VRMS 3CH GP 16SOIC
| Win Source Electronics | Acme Chip Technology Co., Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Signal Isolators | Signal Isolators | Signal Conditioners |
| Product Number | 1349014-ISO7831FDWWR | ISO7831FDWWR | ISO7831FDWWR |
| Product Name | Isolators - Digital Isolators | Integrated Circuits (ICs) - Digital isolators | Isolators - Digital Isolators |
| Analog Channels | 3 # |