Texas Instruments Digital Isolators - ISO7831FDWR ISO7831FDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 922142-ISO7831FDWR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5700Vrms Channel 100Mbps 70kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7831 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49660-2, 296-49660-1, 296-49660-6, ISO7831FDWR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922142-ISO7831FDWR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5700Vrms Channel 100Mbps 70kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7831 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49660-2, 296-49660-1, 296-49660-6, ISO7831FDWR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7831FDWR - 922142-ISO7831FDWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7831FDWR
922142-ISO7831FDWR
Digital Isolators - ISO7831FDWR 922142-ISO7831FDWR
Manufacturer: Texas Instruments Win Source Part Number: 922142-ISO7831FDWR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5700Vrms Channel 100Mbps 70kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7831 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49660-2, 296-49660-1, 296-49660-6, ISO7831FDWR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 922142-ISO7831FDWR
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 5700Vrms Channel 100Mbps 70kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISO7831
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49660-2, 296-49660-1, 296-49660-6, ISO7831FDWR-ND

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7831FDWR
Isolators - Digital Isolators ISO7831FDWR
DGTL ISO 5700VRMS 3CH GP 16SOIC

DGTL ISO 5700VRMS 3CH GP 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7831FDWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7831FDWR
Integrated Circuits (ICs) - Digital isolators ISO7831FDWR
Highest isolation rating, triple-channel, 2/1, reinforced digital isolator

Highest isolation rating, triple-channel, 2/1, reinforced digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 922142-ISO7831FDWR ISO7831FDWR ISO7831FDWR
Product Name Digital Isolators - ISO7831FDWR Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

NEXUS 1-ch Charge Amplifier (100nC) - -2692-W-002- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Charge Input; Piezo electric (charge)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
8B45 Frequency Input Module - 8B45-04 - Dataforth Corporation
Specs
Signal Conditioning SigIsol
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details