Texas Instruments Digital Isolators - ISO7830DWR ISO7830DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 922140-ISO7830DWR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5700Vrms Channel 100Mbps 70kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7830 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51212-1, 296-51212-2, 296-51212-6, ISO7830DWR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922140-ISO7830DWR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5700Vrms Channel 100Mbps 70kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7830 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51212-1, 296-51212-2, 296-51212-6, ISO7830DWR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7830DWR - 922140-ISO7830DWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7830DWR
922140-ISO7830DWR
Digital Isolators - ISO7830DWR 922140-ISO7830DWR
Manufacturer: Texas Instruments Win Source Part Number: 922140-ISO7830DWR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5700Vrms Channel 100Mbps 70kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7830 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51212-1, 296-51212-2, 296-51212-6, ISO7830DWR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 922140-ISO7830DWR
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 5700Vrms Channel 100Mbps 70kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISO7830
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51212-1, 296-51212-2, 296-51212-6, ISO7830DWR-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7830DWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7830DWR
Integrated Circuits (ICs) - Digital isolators ISO7830DWR
Highest isolation rating, triple-channel, 3/0, reinforced digital isolator

Highest isolation rating, triple-channel, 3/0, reinforced digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7830DWR
Isolators - Digital Isolators ISO7830DWR
DGTL ISO 5700VRMS 3CH GP 16SOIC

DGTL ISO 5700VRMS 3CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 922140-ISO7830DWR ISO7830DWR ISO7830DWR
Product Name Digital Isolators - ISO7830DWR Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 7967086 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to current
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval Atex
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details
SomatXR: Frequency amplifier (4) - 1-MX460B-R - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Encoder Input; Digital encoder
View Details