Texas Instruments Digital Isolators - ISO7761FDBQR ISO7761FDBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 875988-ISO7761FDBQR Features: Digital Isolator 6 Channel CMTI Package: Reel - TR Family Name: ISO7761 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49450-6, 296-49450-2, 296-49450-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 875988-ISO7761FDBQR Features: Digital Isolator 6 Channel CMTI Package: Reel - TR Family Name: ISO7761 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49450-6, 296-49450-2, 296-49450-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7761FDBQR - 875988-ISO7761FDBQR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7761FDBQR
875988-ISO7761FDBQR
Digital Isolators - ISO7761FDBQR 875988-ISO7761FDBQR
Manufacturer: Texas Instruments Win Source Part Number: 875988-ISO7761FDBQR Features: Digital Isolator 6 Channel CMTI Package: Reel - TR Family Name: ISO7761 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49450-6, 296-49450-2, 296-49450-1

Manufacturer: Texas Instruments
Win Source Part Number: 875988-ISO7761FDBQR
Features: Digital Isolator 6 Channel CMTI
Package: Reel - TR
Family Name: ISO7761
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49450-6, 296-49450-2, 296-49450-1

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7761FDBQR
Isolators - Digital Isolators ISO7761FDBQR
DGTL ISO 3000VRMS 6CH GP 16SSOP

DGTL ISO 3000VRMS 6CH GP 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 875988-ISO7761FDBQR ISO7761FDBQR
Product Name Digital Isolators - ISO7761FDBQR Isolators - Digital Isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 7365048 - RS Components, Ltd.
Specs
Signal Conditioning Universal to relay
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Relay Output; Universal
Agency Approval No
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
QUANTUMX MX1616B Bridge Amplifier + catmanAP Software Package - 1-MX1616-PAKAP - Hottinger Brüel & Kjær A/S
Specs
Signal Conditioning Bridge Conditioner
Form Factor Standalone
Inputs Strain gauge full/half bridge
View Details