Texas Instruments Isolators - Digital Isolators ISO7760FQDBQQ1

Description
Win Source Part Number: 1002174-ISO7760FQDBQ Q1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.1ns, 1.4ns Number of Channels: 6 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 6/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO7760FQDBQQ1 Base Product Number: ISO7760
Request a Quote Datasheet
Description
Win Source Part Number: 1002174-ISO7760FQDBQ Q1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.1ns, 1.4ns Number of Channels: 6 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 6/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO7760FQDBQQ1 Base Product Number: ISO7760
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1002174-ISO7760FQDBQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1002174-ISO7760FQDBQQ1
Isolators - Digital Isolators 1002174-ISO7760FQDBQQ1
Win Source Part Number: 1002174-ISO7760FQDBQ Q1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.1ns, 1.4ns Number of Channels: 6 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 6/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO7760FQDBQQ1 Base Product Number: ISO7760

Win Source Part Number: 1002174-ISO7760FQDBQQ1
Category: Isolators>Digital Isolators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.1ns, 1.4ns
Number of Channels: 6
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 6/0
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ISO7760FQDBQQ1
Base Product Number: ISO7760

Buy Now Datasheet
Isolators - Digital Isolators ISO7760FQDBQQ1
DGTL ISO 3000VRMS 6CH 16SSOP

DGTL ISO 3000VRMS 6CH 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1002174-ISO7760FQDBQQ1 ISO7760FQDBQQ1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

S7MZ 115/230V ac powered strain gauge transducer amplifier. - S7MZ - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details
Signal Conditioners and Isolators - 2946-857-531-ND - DigiKey
Specs
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolation - Digital Isolators - 4DIR0401HA -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details