Manufacturer: Texas Instruments
Category: Isolators- Digital Isolators
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Type: General Purpose
Voltage - Supply: 2.25V ~ 5.5V
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
DGTL ISO 3000VRMS 4CH 16SSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Signal Isolators | Signal Conditioners |
| Product Number | ISO7742FQDBQRQ1 | |
| Product Name | Isolators- Digital Isolators | Isolators - Digital Isolators |
| Signal Conditioning | SigIsol |