Texas Instruments Digital Isolators - ISO7742DBQR ISO7742DBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 922122-ISO7742DBQR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7742 Categories: Isolators Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49658-2, ISO7742DBQR-ND, 296-49658-1, 296-49658-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922122-ISO7742DBQR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7742 Categories: Isolators Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49658-2, ISO7742DBQR-ND, 296-49658-1, 296-49658-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7742DBQR - 922122-ISO7742DBQR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7742DBQR
922122-ISO7742DBQR
Digital Isolators - ISO7742DBQR 922122-ISO7742DBQR
Manufacturer: Texas Instruments Win Source Part Number: 922122-ISO7742DBQR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7742 Categories: Isolators Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49658-2, ISO7742DBQR-ND, 296-49658-1, 296-49658-6

Manufacturer: Texas Instruments
Win Source Part Number: 922122-ISO7742DBQR
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 2500Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISO7742
Categories: Isolators
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49658-2, ISO7742DBQR-ND, 296-49658-1, 296-49658-6

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7742DBQR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7742DBQR
Integrated Circuits (ICs) - Digital isolators ISO7742DBQR
Robust EMC, quad-channel, 2/2, reinforced digital isolator

Robust EMC, quad-channel, 2/2, reinforced digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7742DBQR
Isolators - Digital Isolators ISO7742DBQR
DGTL ISO 3000VRMS 4CH GP 16SSOP

DGTL ISO 3000VRMS 4CH GP 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 922122-ISO7742DBQR ISO7742DBQR ISO7742DBQR
Product Name Digital Isolators - ISO7742DBQR Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel CF amplifier module PMX - 1-PX455 - Hottinger Brüel & Kjær A/S
Specs
Form Factor None
Inputs Strain gauge full/half bridge
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
Signal Conditioners and Isolators - DSCA33-05B - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details