Texas Instruments High-Performance Analog Digital Isolators ISO7740FQDBQRQ1

Description
"General Purpose Digital Isolator 2500Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 2500Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 296-ISO7740FQDBQRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO7740FQDBQRQ1TR-ND
Digital Isolators 296-ISO7740FQDBQRQ1TR-ND
"General Purpose Digital Isolator 2500Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Digital Isolators - 296-ISO7740FQDBQRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO7740FQDBQRQ1CT-ND
Digital Isolators 296-ISO7740FQDBQRQ1CT-ND
DGTL ISOLTR 3KV 4CH GP 16-SSOP

DGTL ISOLTR 3KV 4CH GP 16-SSOP

Buy Now Datasheet
Digital Isolators - 296-ISO7740FQDBQRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO7740FQDBQRQ1DKR-ND
Digital Isolators 296-ISO7740FQDBQRQ1DKR-ND
DGTL ISOLTR 3KV 4CH GP 16-SSOP

DGTL ISOLTR 3KV 4CH GP 16-SSOP

Buy Now Datasheet
Automotive Quad SSOP Signal Isolator and Optocoupler - 901-ISO7740FQDBQRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Quad SSOP Signal Isolator and Optocoupler
901-ISO7740FQDBQRQ1
Automotive Quad SSOP Signal Isolator and Optocoupler 901-ISO7740FQDBQRQ1
Automotive, robust EMC, quad-channel, 4/0, reinforced digital isolator 16-SSOP -40 to 125 Product overview: ISO7740FQDBQRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, Quad, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7740FQDBQRQ1 can be used for catalog matching and distributor lookup.

Automotive, robust EMC, quad-channel, 4/0, reinforced digital isolator 16-SSOP -40 to 125 Product overview: ISO7740FQDBQRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, Quad, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7740FQDBQRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 296-ISO7740FQDBQRQ1TR-ND 901-ISO7740FQDBQRQ1
Product Name Digital Isolators Automotive Quad SSOP Signal Isolator and Optocoupler
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 1737271 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - SI8234BD-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details