Texas Instruments High-Performance Analog Digital Isolators ISO7731BDWR

Description
"CAN, RS232, RS485 Digital Isolator 5000Vrms 3 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"CAN, RS232, RS485 Digital Isolator 5000Vrms 3 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 296-ISO7731BDWRTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO7731BDWRTR-ND
Digital Isolators 296-ISO7731BDWRTR-ND
"CAN, RS232, RS485 Digital Isolator 5000Vrms 3 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"CAN, RS232, RS485 Digital Isolator 5000Vrms 3 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Digital Isolators - 296-ISO7731BDWRCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO7731BDWRCT-ND
Digital Isolators 296-ISO7731BDWRCT-ND
DGTL ISOLTR 5KV 3CH GP 16-SOIC

DGTL ISOLTR 5KV 3CH GP 16-SOIC

Buy Now Datasheet
Digital Isolators - 296-ISO7731BDWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO7731BDWRDKR-ND
Digital Isolators 296-ISO7731BDWRDKR-ND
DGTL ISOLTR 5KV 3CH GP 16-SOIC

DGTL ISOLTR 5KV 3CH GP 16-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Signal Isolator and Optocoupler
901-ISO7731BDWR
SOIC Signal Isolator and Optocoupler 901-ISO7731BDWR
Robust EMC, triple-channel, 2/1, reinforced digital isolator 16-SOIC -55 to 125 Product overview: ISO7731BDWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7731BDWR can be used for catalog matching and distributor lookup.

Robust EMC, triple-channel, 2/1, reinforced digital isolator 16-SOIC -55 to 125 Product overview: ISO7731BDWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7731BDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 296-ISO7731BDWRTR-ND 901-ISO7731BDWR
Product Name Digital Isolators SOIC Signal Isolator and Optocoupler
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
OPTOISOLATOR 5.3KV TRANS 4DIP - SFH615AA-X001 - Karl Kruse GmbH & Co. KG
Specs
Package Type DIP
Mounting Option DIP
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - SI8235BB-C-IM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details