Texas Instruments High-Performance Analog 2.5V SSOP Signal Isolator and Optocoupler ISO7730DBQ

Description
Triple-Channel Digital Isolator, 3/0, 16-SSOP, 2.5V, Military Temp Product overview: ISO7730DBQ from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5V, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7730DBQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triple-Channel Digital Isolator, 3/0, 16-SSOP, 2.5V, Military Temp Product overview: ISO7730DBQ from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5V, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7730DBQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V SSOP Signal Isolator and Optocoupler
901-ISO7730DBQ
2.5V SSOP Signal Isolator and Optocoupler 901-ISO7730DBQ
Triple-Channel Digital Isolator, 3/0, 16-SSOP, 2.5V, Military Temp Product overview: ISO7730DBQ from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5V, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7730DBQ can be used for catalog matching and distributor lookup.

Triple-Channel Digital Isolator, 3/0, 16-SSOP, 2.5V, Military Temp Product overview: ISO7730DBQ from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5V, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7730DBQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Isolators - 296-47454-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-47454-ND
Digital Isolators 296-47454-ND
"General Purpose Digital Isolator 2500Vrms 3 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 3 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers
Product Number 901-ISO7730DBQ 296-47454-ND
Product Name 2.5V SSOP Signal Isolator and Optocoupler Digital Isolators
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI2004ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details