Win Source Part Number: 1022151-ISO7721DEVM
Category: Development Boards, Kits, Programmers>Evaluati
Type: Interface
Package: Box
Standard Package: 1
Function: Digital Isolator
Supplied Contents: Board(s)
Primary Attributes: 2-Channel (Dual)
Utilized IC / Part: ISO7721D
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-45384,296-ISO772
Base Product Number: ISO7721
RoHS Status: Not applicable
ISO7721D Digital Isolator Interface Evaluation Board
EVAL BOARD, 2-CH DIGITAL ISOLATOR; Kit Application Type:Interface; Application Sub Type:Digital Isolator; Silicon Manufacturer:Texas Instruments; Silicon Core Number:ISO7721; Product Range:-; Kit Contents:Eval Board ISO7721; SVHC:No RoHS Compliant: Yes
ISO7721D EVALUATION MODULE
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1022151-ISO7721DEVM | 296-ISO7721DEVM-ND | 26AJ6921 | ISO7721DEVM |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Eval Board, 2-Ch Digital Isolator; Kit Application Type Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |