"General Purpose Digital Isolator 3000Vrms 2 Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
"General Purpose Digital Isolator 3000Vrms 2 Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
"General Purpose Digital Isolator 3000Vrms 2 Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
Automotive, robust EMC, dual-channel, 2/0, reinforced digital isolator 8-SOIC -40 to 125 Product overview: ISO7720QDRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, Dual, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7720QDRQ1 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 296-49654-2-ND | 901-ISO7720QDRQ1 |
| Product Name | Digital Isolators | Automotive Dual SOIC Signal Isolator and Optocoupler |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 3000 volts |