Texas Instruments High-Performance Analog Digital Isolators ISO7342CQDWRQ1

Description
"General Purpose Digital Isolator 3000Vrms 4 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 3000Vrms 4 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 296-42976-1-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-42976-1-ND
Digital Isolators 296-42976-1-ND
"General Purpose Digital Isolator 3000Vrms 4 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"General Purpose Digital Isolator 3000Vrms 4 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Digital Isolators - 296-42976-6-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-42976-6-ND
Digital Isolators 296-42976-6-ND
"General Purpose Digital Isolator 3000Vrms 4 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"General Purpose Digital Isolator 3000Vrms 4 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Digital Isolators - 296-42976-2-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-42976-2-ND
Digital Isolators 296-42976-2-ND
"General Purpose Digital Isolator 3000Vrms 4 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"General Purpose Digital Isolator 3000Vrms 4 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power Quad SOIC Signal Isolator and Optocoupler
901-ISO7342CQDWRQ1
Automotive Low-Power Quad SOIC Signal Isolator and Optocoupler 901-ISO7342CQDWRQ1
Automotive, low-power, quad-channel, 2/2, 25-Mbps digital isolator 16-SOIC -40 to 125 Product overview: ISO7342CQDWRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, Quad, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, Low-Power, Quad, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7342CQDWRQ1 can be used for catalog matching and distributor lookup.

Automotive, low-power, quad-channel, 2/2, 25-Mbps digital isolator 16-SOIC -40 to 125 Product overview: ISO7342CQDWRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, Quad, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, Low-Power, Quad, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7342CQDWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 296-42976-1-ND 901-ISO7342CQDWRQ1
Product Name Digital Isolators Automotive Low-Power Quad SOIC Signal Isolator and Optocoupler
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 448-1ED3131MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8237AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details