Texas Instruments Standard Linear and Logic Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits ISO7342CEVM

Description
Win Source Part Number: 1017599-ISO7342CEVM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Digital Isolator Supplied Contents: Board(s) Primary Attributes: 4-Channel (Quad) Embedded: No Utilized IC / Part: ISO7342C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-38530 Base Product Number: ISO7342 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1017599-ISO7342CEVM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Digital Isolator Supplied Contents: Board(s) Primary Attributes: 4-Channel (Quad) Embedded: No Utilized IC / Part: ISO7342C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-38530 Base Product Number: ISO7342 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1017599-ISO7342CEVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1017599-ISO7342CEVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1017599-ISO7342CEVM
Win Source Part Number: 1017599-ISO7342CEVM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Digital Isolator Supplied Contents: Board(s) Primary Attributes: 4-Channel (Quad) Embedded: No Utilized IC / Part: ISO7342C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-38530 Base Product Number: ISO7342 RoHS Status: Not applicable

Win Source Part Number: 1017599-ISO7342CEVM
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Digital Isolator
Supplied Contents: Board(s)
Primary Attributes: 4-Channel (Quad)
Embedded: No
Utilized IC / Part: ISO7342C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-38530
Base Product Number: ISO7342
RoHS Status: Not applicable

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 296-38530-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-38530-ND
Evaluation and Demonstration Boards and Kits 296-38530-ND
ISO7342C Digital Isolator Interface Evaluation Board

ISO7342C Digital Isolator Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - ISO7342CEVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
ISO7342CEVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits ISO7342CEVM
EVAL BOARD DGTL ISO 3KV 4CH

EVAL BOARD DGTL ISO 3KV 4CH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1017599-ISO7342CEVM 296-38530-ND ISO7342CEVM
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 2576789 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - AEK-868-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
Evaluation Boards - CYBT-353027-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details