Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065996-ISO7241ADWG4
Type: General Purpose
Length: 10.5 mm
Mounting: SMD (SMT)
Data Rate: 1 Mbps
Channel Type: Unidirectional
Weight: 420.395078 mg
Number of Channels: 4
Number of Pins: 16
Propagation Delay: 110 ns
Isolated Power: No
Width: 7.6 mm
Rise Time: 2 ns
Categories: OEM Parts(F-I)
Case / Package: SOIC
Alternative Parts (Cross-Reference): ISO7240ADW; ISO7230ADW; ISO7231ADW; MAX3535ECWI+; ADUM3223BRZ; ADUM4223BRWZ;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.65 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3.15 V
Turn-On Delay Time: 110 ns
Max Input Current: 10 µA
Pulse Width Distortion (PWD): 10 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065996-ISO7241ADWG4 |
| Product Name | OEM Parts - OEM Parts (F - I) - ISO7241ADWG4 |