Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065995-ISO7240ADWRG
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Data Rate: 1 Mbps
Power Dissipation: 220 mW
Weight: 420.395078 mg
Number of Channels: 4
Number of Pins: 16
Isolation Voltage: 2.8 kV
Propagation Delay: 110 ns
Categories: OEM Parts(F-I)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3.15 V
Turn-On Delay Time: 110 ns
Nominal Supply Current: 16 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1065995-ISO7240ADWRG4 |
| Product Name | OEM Parts - OEM Parts (F - I) - ISO7240ADWRG4 |