Texas Instruments High-Performance Analog Automotive SOIC Signal Isolator and Optocoupler ISO7231CQDWRQ1

Description
Automotive, triple-channel, 2/1, 25-Mbps digital isolator 16-SOIC -40 to 125 Product overview: ISO7231CQDWRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7231CQDWRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive, triple-channel, 2/1, 25-Mbps digital isolator 16-SOIC -40 to 125 Product overview: ISO7231CQDWRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7231CQDWRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SOIC Signal Isolator and Optocoupler
901-ISO7231CQDWRQ1
Automotive SOIC Signal Isolator and Optocoupler 901-ISO7231CQDWRQ1
Automotive, triple-channel, 2/1, 25-Mbps digital isolator 16-SOIC -40 to 125 Product overview: ISO7231CQDWRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7231CQDWRQ1 can be used for catalog matching and distributor lookup.

Automotive, triple-channel, 2/1, 25-Mbps digital isolator 16-SOIC -40 to 125 Product overview: ISO7231CQDWRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7231CQDWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Isolators - 296-40139-2-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-40139-2-ND
Digital Isolators 296-40139-2-ND
"General Purpose Digital Isolator 4000Vpk 3 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"General Purpose Digital Isolator 4000Vpk 3 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers
Product Number 901-ISO7231CQDWRQ1 296-40139-2-ND
Product Name Automotive SOIC Signal Isolator and Optocoupler Digital Isolators
Mounting Option Tape and Reel Surface Mount
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Isolation Voltage 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 448-1ED3830MU12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - SI8234AB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details