Texas Instruments OEM Parts - OEM Parts (F - I) - ISO7230MDWG4 ISO7230MDWG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065994-ISO7230MDWG4 Type: General Purpose Length: 10.5 mm Mounting: SMD (SMT) Data Rate: 150 Mbps Channel Type: Unidirectional Weight: 420.395078 mg Number of Channels: 3 Number of Pins: 16 Isolation Voltage: 4 kV Propagation Delay: 23 ns Isolated Power: No Width: 2.65 mm Rise Time: 2 ns Categories: OEM Parts(F-I) Case / Package: SOIC Alternative Parts (Cross-Reference): ISO7241MDW; ISO7240MDW; ISO7242MDW; ADUM3442CRWZ-RL; ADUM3440CRWZ-RL; ADUM242D0BRWZ; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 10.63 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 3.15 V Turn-On Delay Time: 42 ns Nominal Supply Current: 1 mA Max Input Current: 10 µA Pulse Width Distortion (PWD): 2 ns
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065994-ISO7230MDWG4 Type: General Purpose Length: 10.5 mm Mounting: SMD (SMT) Data Rate: 150 Mbps Channel Type: Unidirectional Weight: 420.395078 mg Number of Channels: 3 Number of Pins: 16 Isolation Voltage: 4 kV Propagation Delay: 23 ns Isolated Power: No Width: 2.65 mm Rise Time: 2 ns Categories: OEM Parts(F-I) Case / Package: SOIC Alternative Parts (Cross-Reference): ISO7241MDW; ISO7240MDW; ISO7242MDW; ADUM3442CRWZ-RL; ADUM3440CRWZ-RL; ADUM242D0BRWZ; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 10.63 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 3.15 V Turn-On Delay Time: 42 ns Nominal Supply Current: 1 mA Max Input Current: 10 µA Pulse Width Distortion (PWD): 2 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - ISO7230MDWG4 - 1065994-ISO7230MDWG4 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - ISO7230MDWG4
1065994-ISO7230MDWG4
OEM Parts - OEM Parts (F - I) - ISO7230MDWG4 1065994-ISO7230MDWG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065994-ISO7230MDWG4 Type: General Purpose Length: 10.5 mm Mounting: SMD (SMT) Data Rate: 150 Mbps Channel Type: Unidirectional Weight: 420.395078 mg Number of Channels: 3 Number of Pins: 16 Isolation Voltage: 4 kV Propagation Delay: 23 ns Isolated Power: No Width: 2.65 mm Rise Time: 2 ns Categories: OEM Parts(F-I) Case / Package: SOIC Alternative Parts (Cross-Reference): ISO7241MDW; ISO7240MDW; ISO7242MDW; ADUM3442CRWZ-RL; ADUM3440CRWZ-RL; ADUM242D0BRWZ; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 10.63 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 3.15 V Turn-On Delay Time: 42 ns Nominal Supply Current: 1 mA Max Input Current: 10 µA Pulse Width Distortion (PWD): 2 ns

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065994-ISO7230MDWG4
Type: General Purpose
Length: 10.5 mm
Mounting: SMD (SMT)
Data Rate: 150 Mbps
Channel Type: Unidirectional
Weight: 420.395078 mg
Number of Channels: 3
Number of Pins: 16
Isolation Voltage: 4 kV
Propagation Delay: 23 ns
Isolated Power: No
Width: 2.65 mm
Rise Time: 2 ns
Categories: OEM Parts(F-I)
Case / Package: SOIC
Alternative Parts (Cross-Reference): ISO7241MDW; ISO7240MDW; ISO7242MDW; ADUM3442CRWZ-RL; ADUM3440CRWZ-RL; ADUM242D0BRWZ;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 10.63 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3.15 V
Turn-On Delay Time: 42 ns
Nominal Supply Current: 1 mA
Max Input Current: 10 µA
Pulse Width Distortion (PWD): 2 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1065994-ISO7230MDWG4
Product Name OEM Parts - OEM Parts (F - I) - ISO7230MDWG4
Unlock Full Specs
to access all available technical data