Digital Isolator CMOS 2-CH 25Mbps 8-Pin SOIC Tube Product overview: ISO7221CD from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7221CD can be used for catalog matching and distributor lookup.
"General Purpose Digital Isolator 2500Vrms 2 Channel 25Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 901-ISO7221CD | 296-26078-5-ND |
| Product Name | SOIC Signal Isolator and Optocoupler | Digital Isolators |
| Mounting Option | Rail/Tube | Surface Mount |
| Isolation Voltage | 4000 volts | 2500 volts |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |