Texas Instruments High-Performance Analog Digital Isolators ISO7220MDR

Description
"General Purpose Digital Isolator 2500Vrms 2 Channel 150Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 2500Vrms 2 Channel 150Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 296-21954-6-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-21954-6-ND
Digital Isolators 296-21954-6-ND
"General Purpose Digital Isolator 2500Vrms 2 Channel 150Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 2 Channel 150Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Digital Isolators - 296-21954-1-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-21954-1-ND
Digital Isolators 296-21954-1-ND
"General Purpose Digital Isolator 2500Vrms 2 Channel 150Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 2 Channel 150Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Digital Isolators - 296-21954-2-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-21954-2-ND
Digital Isolators 296-21954-2-ND
"General Purpose Digital Isolator 2500Vrms 2 Channel 150Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 2 Channel 150Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
SOIC Signal Isolator and Optocoupler
901-ISO7220MDR
SOIC Signal Isolator and Optocoupler 901-ISO7220MDR
2-CH Digital Isolator, 150Mbps, SOIC, 16ns Delay Product overview: ISO7220MDR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7220MDR can be used for catalog matching and distributor lookup.

2-CH Digital Isolator, 150Mbps, SOIC, 16ns Delay Product overview: ISO7220MDR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7220MDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 296-21954-6-ND 901-ISO7220MDR
Product Name Digital Isolators SOIC Signal Isolator and Optocoupler
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Tape and Reel
Isolation Voltage 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3145MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details