Texas Instruments High-Performance Analog Digital Isolators ISO7142CCDBQR

Description
"General Purpose Digital Isolator 2500Vrms 4 Channel 50Mbps 25kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 2500Vrms 4 Channel 50Mbps 25kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 296-41086-2-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-41086-2-ND
Digital Isolators 296-41086-2-ND
"General Purpose Digital Isolator 2500Vrms 4 Channel 50Mbps 25kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 4 Channel 50Mbps 25kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Digital Isolators - 296-41086-1-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-41086-1-ND
Digital Isolators 296-41086-1-ND
"General Purpose Digital Isolator 2500Vrms 4 Channel 50Mbps 25kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 4 Channel 50Mbps 25kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Digital Isolators - 296-41086-6-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-41086-6-ND
Digital Isolators 296-41086-6-ND
"General Purpose Digital Isolator 2500Vrms 4 Channel 50Mbps 25kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 4 Channel 50Mbps 25kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
5V SSOP Signal Isolator and Optocoupler
901-ISO7142CCDBQR
5V SSOP Signal Isolator and Optocoupler 901-ISO7142CCDBQR
4-Ch 50Mbps Digital Isolator, 2.7-5V, SSOP, -55 to 125C Product overview: ISO7142CCDBQR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5V, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7142CCDBQR can be used for catalog matching and distributor lookup.

4-Ch 50Mbps Digital Isolator, 2.7-5V, SSOP, -55 to 125C Product overview: ISO7142CCDBQR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5V, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7142CCDBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 296-41086-2-ND 901-ISO7142CCDBQR
Product Name Digital Isolators 5V SSOP Signal Isolator and Optocoupler
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Tape and Reel
Isolation Voltage 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3142MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - SI8220DB-A-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details