Quad-channel, 2/2, 50-Mbps digital isolator 16-SSOP -55 to 125 Product overview: ISO7142CCDBQ from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Quad, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7142CCDBQ can be used for catalog matching and distributor lookup.
"General Purpose Digital Isolator 2500Vrms 4 Channel 50Mbps 25kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 901-ISO7142CCDBQ | 296-37111-5-ND |
| Product Name | Quad SSOP Signal Isolator and Optocoupler | Digital Isolators |
| Mounting Option | Rail/Tube | Surface Mount |
| Package Type | "16-SSOP (0.154"", 3.90mm Width)" | |
| Isolation Voltage | 2500 volts |