"General Purpose Digital Isolator 2500Vrms 4 Channel 50Mbps 25kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"
4-CH Digital Isolator, 50Mbps, 2.5kV Isolation, SSOP Product overview: ISO7140FCCDBQ from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7140FCCDBQ can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 296-39557-5-ND | 901-ISO7140FCCDBQ |
| Product Name | Digital Isolators | 2.5kV SSOP Signal Isolator and Optocoupler |
| Package Type | "16-SSOP (0.154"", 3.90mm Width)" | |
| Mounting Option | Surface Mount | Rail/Tube |
| Isolation Voltage | 2500 volts | 2500 volts |