Texas Instruments High-Performance Analog Digital Isolators ISO7041FDBQR

Description
"SPI Digital Isolator 3000Vrms 4 Channel 2Mbps 50kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"SPI Digital Isolator 3000Vrms 4 Channel 2Mbps 50kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 296-ISO7041FDBQRTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO7041FDBQRTR-ND
Digital Isolators 296-ISO7041FDBQRTR-ND
"SPI Digital Isolator 3000Vrms 4 Channel 2Mbps 50kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

"SPI Digital Isolator 3000Vrms 4 Channel 2Mbps 50kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Digital Isolators - 296-ISO7041FDBQRDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO7041FDBQRDKR-ND
Digital Isolators 296-ISO7041FDBQRDKR-ND
DGTL ISOLTR 3KV 4CH GP 16-SSOP

DGTL ISOLTR 3KV 4CH GP 16-SSOP

Buy Now Datasheet
Digital Isolators - 296-ISO7041FDBQRCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO7041FDBQRCT-ND
Digital Isolators 296-ISO7041FDBQRCT-ND
DGTL ISOLTR 3KV 4CH GP 16-SSOP

DGTL ISOLTR 3KV 4CH GP 16-SSOP

Buy Now Datasheet
Singapore, Singapore
Low-Power SSOP Signal Isolator and Optocoupler
901-ISO7041FDBQR
Low-Power SSOP Signal Isolator and Optocoupler 901-ISO7041FDBQR
Ultra-low power, ATEX/IECEx-certified , four-channel digital isolator 16-SSOP -55 to 125 Product overview: ISO7041FDBQR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Low-Power, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7041FDBQR can be used for catalog matching and distributor lookup.

Ultra-low power, ATEX/IECEx-certified, four-channel digital isolator 16-SSOP -55 to 125 Product overview: ISO7041FDBQR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SSOP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Low-Power, SSOP, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO7041FDBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 296-ISO7041FDBQRTR-ND 901-ISO7041FDBQR
Product Name Digital Isolators Low-Power SSOP Signal Isolator and Optocoupler
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2311043 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details