Texas Instruments High-Performance Analog Automotive Signal Isolator and Optocoupler ISO6761FQDWRQ1

Description
AUTOMOTIVE, GENERAL-PURPOSE, 50- Product overview: ISO6761FQDWRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO6761FQDWRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AUTOMOTIVE, GENERAL-PURPOSE, 50- Product overview: ISO6761FQDWRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO6761FQDWRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Signal Isolator and Optocoupler
901-ISO6761FQDWRQ1
Automotive Signal Isolator and Optocoupler 901-ISO6761FQDWRQ1
AUTOMOTIVE, GENERAL-PURPOSE, 50- Product overview: ISO6761FQDWRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO6761FQDWRQ1 can be used for catalog matching and distributor lookup.

AUTOMOTIVE, GENERAL-PURPOSE, 50- Product overview: ISO6761FQDWRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO6761FQDWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Isolators - 296-ISO6761FQDWRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO6761FQDWRQ1DKR-ND
Digital Isolators 296-ISO6761FQDWRQ1DKR-ND
"SPI Digital Isolator 5000Vrms 6 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"SPI Digital Isolator 5000Vrms 6 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Digital Isolators - 296-ISO6761FQDWRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO6761FQDWRQ1CT-ND
Digital Isolators 296-ISO6761FQDWRQ1CT-ND
"SPI Digital Isolator 5000Vrms 6 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"SPI Digital Isolator 5000Vrms 6 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Digital Isolators - 296-ISO6761FQDWRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO6761FQDWRQ1TR-ND
Digital Isolators 296-ISO6761FQDWRQ1TR-ND
"SPI Digital Isolator 5000Vrms 6 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"SPI Digital Isolator 5000Vrms 6 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers
Product Number 901-ISO6761FQDWRQ1 296-ISO6761FQDWRQ1DKR-ND
Product Name Automotive Signal Isolator and Optocoupler Digital Isolators
Mounting Option Tape & Reel (TR) Surface Mount
Isolation Voltage 5000 volts 5000 volts
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Transistor, Photovoltaic Output Optoisolators - PVI1050-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 6 Leads"
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Miniature High-speed Schmitt Trigger Optocoupler for Hybrid Assembly - OLI600 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Ceramic Carrier Chip for Hybrid Assembly
Isolation Voltage 1500 volts
View Details