Texas Instruments High-Performance Analog Automotive Signal Isolator and Optocoupler ISO6742FQDWRQ1

Description
AUTOMOTIVE, GENERAL-PURPOSE, QUA Product overview: ISO6742FQDWRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO6742FQDWRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AUTOMOTIVE, GENERAL-PURPOSE, QUA Product overview: ISO6742FQDWRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO6742FQDWRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Signal Isolator and Optocoupler - 901-ISO6742FQDWRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Signal Isolator and Optocoupler
901-ISO6742FQDWRQ1
Automotive Signal Isolator and Optocoupler 901-ISO6742FQDWRQ1
AUTOMOTIVE, GENERAL-PURPOSE, QUA Product overview: ISO6742FQDWRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO6742FQDWRQ1 can be used for catalog matching and distributor lookup.

AUTOMOTIVE, GENERAL-PURPOSE, QUA Product overview: ISO6742FQDWRQ1 from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Automotive, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO6742FQDWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Isolators - 296-ISO6742FQDWRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO6742FQDWRQ1TR-ND
Digital Isolators 296-ISO6742FQDWRQ1TR-ND
"CAN Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"CAN Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Digital Isolators - 296-ISO6742FQDWRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO6742FQDWRQ1DKR-ND
Digital Isolators 296-ISO6742FQDWRQ1DKR-ND
"CAN Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"CAN Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Digital Isolators - 296-ISO6742FQDWRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO6742FQDWRQ1CT-ND
Digital Isolators 296-ISO6742FQDWRQ1CT-ND
"CAN Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"CAN Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers
Product Number 901-ISO6742FQDWRQ1 296-ISO6742FQDWRQ1TR-ND
Product Name Automotive Signal Isolator and Optocoupler Digital Isolators
Output Logic
Mounting Option Tape & Reel (TR) Surface Mount
Isolation Voltage 5000 volts 5000 volts
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 863-SI8230AD-AS3RTR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details