TEXAS INSTRUMENTS
ISO6721QDWVRQ1 -- DIGITAL ISOLATORS
Texas Instruments
Digital Isolators
ISO6721QDWVRQ1
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
ISO6721QDWVRQ1 |
|
Product Name
|
Digital Isolators |
|
Operating Temperature
|
-40 to 125 C (-40 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
638 nm (6380 Å)
Aperture
4 mm (0.1575 inches)
Operating Temperature
10 C (50 F)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details
Isolator Package
8-DIP (0.300\", 7.62mm)
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1550 nm (15500 Å)
View Details