Texas Instruments High-Performance Analog Digital Isolators ISO6721FBDR

Description
"CAN, RS232, RS485, SPI Digital Isolator 3000Vrms 2 Channel 50Mbps 50kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"CAN, RS232, RS485, SPI Digital Isolator 3000Vrms 2 Channel 50Mbps 50kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 296-ISO6721FBDRCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO6721FBDRCT-ND
Digital Isolators 296-ISO6721FBDRCT-ND
"CAN, RS232, RS485, SPI Digital Isolator 3000Vrms 2 Channel 50Mbps 50kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

"CAN, RS232, RS485, SPI Digital Isolator 3000Vrms 2 Channel 50Mbps 50kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Digital Isolators - 296-ISO6721FBDRDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO6721FBDRDKR-ND
Digital Isolators 296-ISO6721FBDRDKR-ND
"CAN, RS232, RS485, SPI Digital Isolator 3000Vrms 2 Channel 50Mbps 50kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

"CAN, RS232, RS485, SPI Digital Isolator 3000Vrms 2 Channel 50Mbps 50kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Digital Isolators - 296-ISO6721FBDRTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO6721FBDRTR-ND
Digital Isolators 296-ISO6721FBDRTR-ND
"CAN, RS232, RS485, SPI Digital Isolator 3000Vrms 2 Channel 50Mbps 50kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

"CAN, RS232, RS485, SPI Digital Isolator 3000Vrms 2 Channel 50Mbps 50kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Dual Signal Isolator and Optocoupler
901-ISO6721FBDR
Dual Signal Isolator and Optocoupler 901-ISO6721FBDR
GENERAL-PURPOSE, DUAL-CHANNEL, 1 Product overview: ISO6721FBDR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO6721FBDR can be used for catalog matching and distributor lookup.

GENERAL-PURPOSE, DUAL-CHANNEL, 1 Product overview: ISO6721FBDR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO6721FBDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 296-ISO6721FBDRCT-ND 901-ISO6721FBDR
Product Name Digital Isolators Dual Signal Isolator and Optocoupler
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Tape & Reel (TR)
Isolation Voltage 3000 volts 3000 volts
Rise Time 0.0026 µs
Unlock Full Specs
to access all available technical data

Similar Products

Photovoltaic Isolators - PVI1050N - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting Option Through Hole; DIP8
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details