GENERAL-PURPOSE, DUAL-CHANNEL, 1 Product overview: ISO6721BDR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO6721BDR can be used for catalog matching and distributor lookup.
"CAN, RS232, RS485, SPI Digital Isolator 3000Vrms 2 Channel 50Mbps 50kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
"CAN, RS232, RS485, SPI Digital Isolator 3000Vrms 2 Channel 50Mbps 50kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
"CAN, RS232, RS485, SPI Digital Isolator 3000Vrms 2 Channel 50Mbps 50kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 901-ISO6721BDR | 296-ISO6721BDRTR-ND |
| Product Name | Dual Signal Isolator and Optocoupler | Digital Isolators |
| Output | CMOS|LVCMOS | |
| Mounting Option | Tape & Reel (TR) | Surface Mount |
| Isolation Voltage | 5000 volts | 3000 volts |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |