TEXAS INSTRUMENTS
ISO6720FQDWVRQ1 -- DIGITAL ISOLATORS
Texas Instruments
Digital Isolators
ISO6720FQDWVRQ1
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
ISO6720FQDWVRQ1 |
|
Product Name
|
Digital Isolators |
|
Operating Temperature
|
-40 to 125 C (-40 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
2050 nm (20500 Å)
Isolation
30 dB
Aperture
4 mm (0.1575 inches)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1310 nm (13100 Å)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.35mm(L), 1.8mm(W), 1.1mm(H)
Center Wavelength
1480 nm (14800 Å)
View Details