Texas Instruments Isolators - Gate Drivers - ISO5852SQDWRQ1 ISO5852SQDWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 805013-ISO5852SQDWRQ 1 Packaging: Reel Mounting Style: SMD Approvals: CQC, CSA, TUV, UL, VDE Technology: Capacitive Coupling Current - Output High, Low: 1.5A, 3.4A Rise / Fall Time (Typ): 18ns, 20ns Number of Channels: 1 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 100kV/μs Current - Peak Output: 2.7A, 5.5A Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 110ns, 110ns Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Voltage - Output Supply: 15V ~ 30V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 805013-ISO5852SQDWRQ 1 Packaging: Reel Mounting Style: SMD Approvals: CQC, CSA, TUV, UL, VDE Technology: Capacitive Coupling Current - Output High, Low: 1.5A, 3.4A Rise / Fall Time (Typ): 18ns, 20ns Number of Channels: 1 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 100kV/μs Current - Peak Output: 2.7A, 5.5A Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 110ns, 110ns Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Voltage - Output Supply: 15V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ISO5852SQDWRQ1 - 805013-ISO5852SQDWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ISO5852SQDWRQ1
805013-ISO5852SQDWRQ1
Isolators - Gate Drivers - ISO5852SQDWRQ1 805013-ISO5852SQDWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 805013-ISO5852SQDWRQ 1 Packaging: Reel Mounting Style: SMD Approvals: CQC, CSA, TUV, UL, VDE Technology: Capacitive Coupling Current - Output High, Low: 1.5A, 3.4A Rise / Fall Time (Typ): 18ns, 20ns Number of Channels: 1 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 100kV/μs Current - Peak Output: 2.7A, 5.5A Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 110ns, 110ns Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Voltage - Output Supply: 15V ~ 30V

Manufacturer: Texas Instruments
Win Source Part Number: 805013-ISO5852SQDWRQ1
Packaging: Reel
Mounting Style: SMD
Approvals: CQC, CSA, TUV, UL, VDE
Technology: Capacitive Coupling
Current - Output High, Low: 1.5A, 3.4A
Rise / Fall Time (Typ): 18ns, 20ns
Number of Channels: 1
Voltage - Isolation: 5700Vrms
Common Mode Transient Immunity (Min): 100kV/μs
Current - Peak Output: 2.7A, 5.5A
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Propagation Delay tpLH / tpHL (Maximum): 110ns, 110ns
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Voltage - Output Supply: 15V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 805013-ISO5852SQDWRQ1
Product Name Isolators - Gate Drivers - ISO5852SQDWRQ1
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
SCM5B30/31 Analog Voltage Input Module, Narrow Bandwidth - SCM5B30/31-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Digital Isolators - ISO1I813TXUMA1 - 922078-ISO1I813TXUMA1 - Win Source Electronics
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers