Texas Instruments Standard Linear and Logic Automotive Isolated SOIC Gate Driver IC ISO5852SQDWRQ1

Description
Automotive 2.5-A/5-A 5.7-kV RMS single channel isolated gate driver with protection features 16-SOIC -40 to 125 Product overview: ISO5852SQDWRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5852SQDWRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 2.5-A/5-A 5.7-kV RMS single channel isolated gate driver with protection features 16-SOIC -40 to 125 Product overview: ISO5852SQDWRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5852SQDWRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Isolated SOIC Gate Driver IC
906-ISO5852SQDWRQ1
Automotive Isolated SOIC Gate Driver IC 906-ISO5852SQDWRQ1
Automotive 2.5-A/5-A 5.7-kV RMS single channel isolated gate driver with protection features 16-SOIC -40 to 125 Product overview: ISO5852SQDWRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5852SQDWRQ1 can be used for catalog matching and distributor lookup.

Automotive 2.5-A/5-A 5.7-kV RMS single channel isolated gate driver with protection features 16-SOIC -40 to 125 Product overview: ISO5852SQDWRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5852SQDWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
ISO5852SQDWRQ1
Isolators - Isolators - Gate Drivers ISO5852SQDWRQ1
DGTL ISO 5.7KV 1CH GT DVR 16SOIC

DGTL ISO 5.7KV 1CH GT DVR 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
ISO5852SQDWRQ1
Gate Drivers ISO5852SQDWRQ1
Gate Drivers 2.5-A/5-A IsoIGBT MOSFET Gate Driver

Gate Drivers 2.5-A/5-A IsoIGBT MOSFET Gate Driver

Buy Now Datasheet
Mosfet/igbt Driver, Aec-Q100, Soic-16; Driver Configuration Texas Instruments - 26AJ6901 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt Driver, Aec-Q100, Soic-16; Driver Configuration Texas Instruments
26AJ6901
Mosfet/igbt Driver, Aec-Q100, Soic-16; Driver Configuration Texas Instruments 26AJ6901
MOSFET/IGBT DRIVER, AEC-Q100, SOIC-16; Driver Configuration:Invert ing, Non Inverting; Peak Output Current:5A; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:-; Output RoHS Compliant: Yes

MOSFET/IGBT DRIVER, AEC-Q100, SOIC-16; Driver Configuration:Inverting, Non Inverting; Peak Output Current:5A; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-ISO5852SQDWRQ1 ISO5852SQDWRQ1 ISO5852SQDWRQ1 26AJ6901
Product Name Automotive Isolated SOIC Gate Driver IC Isolators - Isolators - Gate Drivers Gate Drivers Mosfet/igbt Driver, Aec-Q100, Soic-16; Driver Configuration Texas Instruments
Supply Voltage 2.25 to ? volts 2.25 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 296-DRV8300UDIPWRCT-ND - DigiKey
Specs
Driver Type High-side; Low-side; Three-phase
Output Configuration Noninverting
Output Current 1.5 amps
View Details
3 suppliers
LED Drivers - A8516ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Switching Frequency 1000 kHz
View Details