Win Source Part Number: 1033020-ISO5852SEVM
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Box
Standard Package: 1
Function: Gate Driver
Supplied Contents: Board(s)
Primary Attributes: Isolated
Utilized IC / Part: ISO5852S
Alternative Parts (Cross-Reference): ISO5852SEVMISO5852SE
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-42984
Base Product Number: ISO5852
RoHS Status: Not applicable
ISO5852S Gate Driver Power Management Evaluation Board
EVALUATION BOARD, IGBT GATE DRIVER; Kit Application Type:Power Management; Application Sub Type:IGBT Gate Driver; Silicon Manufacturer:Texas Instruments; Silicon Core Number:ISO5852S; Product Range:-; Kit Contents:Eval Board RoHS Compliant: Yes
EVAL BOARD FOR ISO5852S
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1033020-ISO5852SEVM | 296-42984-ND | 26AJ6900 | ISO5852SEVM |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Evaluation Board, Igbt Gate Driver; Kit Application Type Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |