Texas Instruments Standard Linear and Logic Isolated SOIC Gate Driver IC ISO5851DW

Description
2.5-A / 5-A 5.7-kV RMS single channel isolated gate driver with protection features 16-SOIC -40 to 125 Product overview: ISO5851DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5851DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.5-A / 5-A 5.7-kV RMS single channel isolated gate driver with protection features 16-SOIC -40 to 125 Product overview: ISO5851DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5851DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated SOIC Gate Driver IC - 906-ISO5851DW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated SOIC Gate Driver IC
906-ISO5851DW
Isolated SOIC Gate Driver IC 906-ISO5851DW
2.5-A / 5-A 5.7-kV RMS single channel isolated gate driver with protection features 16-SOIC -40 to 125 Product overview: ISO5851DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5851DW can be used for catalog matching and distributor lookup.

2.5-A / 5-A 5.7-kV RMS single channel isolated gate driver with protection features 16-SOIC -40 to 125 Product overview: ISO5851DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5851DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet/igbt Driver, Inv/non-Inv, Wsoic16; Driver Configuration Texas Instruments - 28AH2695 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt Driver, Inv/non-Inv, Wsoic16; Driver Configuration Texas Instruments
28AH2695
Mosfet/igbt Driver, Inv/non-Inv, Wsoic16; Driver Configuration Texas Instruments 28AH2695
MOSFET/IGBT DRIVER, INV/NON-INV, WSOIC16; Driver Configuration:Invert ing, Non Inverting; Peak Output Current:5A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:76ns; Output RoHS Compliant: Yes

MOSFET/IGBT DRIVER, INV/NON-INV, WSOIC16; Driver Configuration:Inverting, Non Inverting; Peak Output Current:5A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:76ns; Output RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
ISO5851DW
Gate Drivers ISO5851DW
Gate Drivers High-CMTI 2.5-A / 5-A Reinforced Isolated IGBT, MOSFET Gate Driver With Active Protection Features 16-SOIC -40 to 125

Gate Drivers High-CMTI 2.5-A / 5-A Reinforced Isolated IGBT, MOSFET Gate Driver With Active Protection Features 16-SOIC -40 to 125

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
ISO5851DW
Isolators - Isolators - Gate Drivers ISO5851DW
DGTL ISO 5.7KV 1CH GT DVR 16SOIC

DGTL ISO 5.7KV 1CH GT DVR 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-ISO5851DW 28AH2695 ISO5851DW ISO5851DW
Product Name Isolated SOIC Gate Driver IC Mosfet/igbt Driver, Inv/non-Inv, Wsoic16; Driver Configuration Texas Instruments Gate Drivers Isolators - Isolators - Gate Drivers
Supply Voltage 3 to ? volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 296-CSD95411RRB-ND - DigiKey
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
Package Type 41-PowerTFQFN
Packing Method Bulk
View Details
2 suppliers
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6B595KLW-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers