Texas Instruments ISO5500 2.5 A Isolated IGBT/MOSFET Gate Driver ISO5500DWR

Description
2.5 A Isolated IGBT/MOSFET Gate Driver 16-SOIC -40 to 125
Request a Quote Datasheet
Description
2.5 A Isolated IGBT/MOSFET Gate Driver 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO5500 2.5 A Isolated IGBT/MOSFET Gate Driver - ISO5500DWR - Texas Instruments
Dallas, TX, United States
ISO5500 2.5 A Isolated IGBT/MOSFET Gate Driver
ISO5500DWR
ISO5500 2.5 A Isolated IGBT/MOSFET Gate Driver ISO5500DWR
2.5 A Isolated IGBT/MOSFET Gate Driver 16-SOIC -40 to 125

2.5 A Isolated IGBT/MOSFET Gate Driver 16-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5A SOIC Gate Driver IC
906-ISO5500DWR
2.5A SOIC Gate Driver IC 906-ISO5500DWR
1-Ch Gate Driver 2.5A SOIC 16-Pin Inv/Non-Inv SMT Product overview: ISO5500DWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5A, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5500DWR can be used for catalog matching and distributor lookup.

1-Ch Gate Driver 2.5A SOIC 16-Pin Inv/Non-Inv SMT Product overview: ISO5500DWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5A, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5500DWR can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Isolators - Isolators - Gate Drivers
ISO5500DWR
Isolators - Isolators - Gate Drivers ISO5500DWR
DGT ISO 4.243KV GT DVR 16SOIC

DGT ISO 4.243KV GT DVR 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
ISO5500DWR
Gate Drivers ISO5500DWR
Gate Drivers 2.5A Iso IGBT/MOSFET Gate Driver

Gate Drivers 2.5A Iso IGBT/MOSFET Gate Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number ISO5500DWR 906-ISO5500DWR ISO5500DWR ISO5500DWR
Product Name ISO5500 2.5 A Isolated IGBT/MOSFET Gate Driver 2.5A SOIC Gate Driver IC Isolators - Isolators - Gate Drivers Gate Drivers
Number of Outputs 1
Output Voltage 30 volts
Output Current 2.5 amps
Supply Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1110PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDCLVP111VFR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details
Full, Half-Bridge (H Bridge) Drivers - 296-CSD96416RWJ-ND - DigiKey
Specs
Supply Voltage 16 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Package Type 41-PowerTFQFN
View Details
2 suppliers
Clock Buffers, Drivers - CDC111FNR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 500000 kHz
View Details