Texas Instruments High-Performance Analog Isolators - Gate Drivers ISO5500DW

Description
2.5A Gate Driver Capacitive Coupling 4243Vrms 1 Channel 16-SOIC
Request a Quote Datasheet
Description
2.5A Gate Driver Capacitive Coupling 4243Vrms 1 Channel 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 296-34888-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
296-34888-5-ND
Isolators - Gate Drivers 296-34888-5-ND
2.5A Gate Driver Capacitive Coupling 4243Vrms 1 Channel 16-SOIC

2.5A Gate Driver Capacitive Coupling 4243Vrms 1 Channel 16-SOIC

Buy Now Datasheet
Isolators - Gate Drivers - ISO5500DW - 1049066-ISO5500DW - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ISO5500DW
1049066-ISO5500DW
Isolators - Gate Drivers - ISO5500DW 1049066-ISO5500DW
Manufacturer: Texas Instruments Win Source Part Number: 1049066-ISO5500DW Packaging: Tube/Rail Approvals: CSA, UL, VDE Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.5A, 2.5A Number of Channels: 1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Isolation Voltage: 4243Vrms Current - Peak Output: 2.5A Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V, 15 V to 30 V Rise and Fall Time: 55ns, 10ns Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1049066-ISO5500DW
Packaging: Tube/Rail
Approvals: CSA, UL, VDE
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 2.5A, 2.5A
Number of Channels: 1
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 300ns, 300ns
Isolation Voltage: 4243Vrms
Current - Peak Output: 2.5A
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V, 15 V to 30 V
Rise and Fall Time: 55ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 296-34888-5-ND 1049066-ISO5500DW
Product Name Isolators - Gate Drivers Isolators - Gate Drivers - ISO5500DW
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount; 16-SOIC
Isolation Voltage 4243 volts 4243 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1ED020I12FTAXUMA2CT-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details