Texas Instruments ISO5500 2.5 A Isolated IGBT/MOSFET Gate Driver ISO5500DW

Description
2.5 A Isolated IGBT/MOSFET Gate Driver 16-SOIC -40 to 125
Request a Quote Datasheet
Description
2.5 A Isolated IGBT/MOSFET Gate Driver 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO5500 2.5 A Isolated IGBT/MOSFET Gate Driver - ISO5500DW - Texas Instruments
Dallas, TX, United States
ISO5500 2.5 A Isolated IGBT/MOSFET Gate Driver
ISO5500DW
ISO5500 2.5 A Isolated IGBT/MOSFET Gate Driver ISO5500DW
2.5 A Isolated IGBT/MOSFET Gate Driver 16-SOIC -40 to 125

2.5 A Isolated IGBT/MOSFET Gate Driver 16-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5A SOIC Gate Driver IC
906-ISO5500DW
2.5A SOIC Gate Driver IC 906-ISO5500DW
1-Ch Gate Driver 2.5A SOIC 16-Pin Inv/Non-Inv SM Product overview: ISO5500DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5A, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5500DW can be used for catalog matching and distributor lookup.

1-Ch Gate Driver 2.5A SOIC 16-Pin Inv/Non-Inv SM Product overview: ISO5500DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5A, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5500DW can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Isolators - Isolators - Gate Drivers
ISO5500DW
Isolators - Isolators - Gate Drivers ISO5500DW
DGT ISO 4.243KV GT DVR 16SOIC

DGT ISO 4.243KV GT DVR 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
ISO5500DW
Gate Drivers ISO5500DW
Gate Drivers 2.5A Iso IGBT/MOSFET Gate Driver

Gate Drivers 2.5A Iso IGBT/MOSFET Gate Driver

Buy Now Datasheet
Driver, Gate, Isolated, 2.5A, 16Soic; Driver Configuration Texas Instruments - 28AH2694 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Gate, Isolated, 2.5A, 16Soic; Driver Configuration Texas Instruments
28AH2694
Driver, Gate, Isolated, 2.5A, 16Soic; Driver Configuration Texas Instruments 28AH2694
DRIVER, GATE, ISOLATED, 2.5A, 16SOIC; Driver Configuration:High Side; Peak Output Current:2.5A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:200ns; Output Delay:200ns; RoHS Compliant: Yes

DRIVER, GATE, ISOLATED, 2.5A, 16SOIC; Driver Configuration:High Side; Peak Output Current:2.5A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:200ns; Output Delay:200ns; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number ISO5500DW 906-ISO5500DW ISO5500DW ISO5500DW 28AH2694
Product Name ISO5500 2.5 A Isolated IGBT/MOSFET Gate Driver 2.5A SOIC Gate Driver IC Isolators - Isolators - Gate Drivers Gate Drivers Driver, Gate, Isolated, 2.5A, 16Soic; Driver Configuration Texas Instruments
Number of Outputs 1
Output Voltage 30 volts
Output Current 2.5 amps 2.5 amps
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - DS1488MX - Rochester Electronics
Texas Instruments
Specs
Package Type SOP; SOP14
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CDCLVD110ARHBTG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 1.10E6 kHz
View Details
Clock Buffers, Drivers - CDC1104RVKR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.8 to 5.5 volts
Switching Frequency 0.1200 kHz
View Details
Power Distribution Switches, Load Drivers - DRV102TG3 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers