Texas Instruments Standard Linear and Logic Automotive Isolated SOIC Gate Driver IC ISO5452QDWRQ1

Description
Automotive 2.5-A/5-A 5.7-kV RMS single channel isolated gate driver with split output 16-SOIC -40 to 125 Product overview: ISO5452QDWRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5452QDWRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 2.5-A/5-A 5.7-kV RMS single channel isolated gate driver with split output 16-SOIC -40 to 125 Product overview: ISO5452QDWRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5452QDWRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Isolated SOIC Gate Driver IC
906-ISO5452QDWRQ1
Automotive Isolated SOIC Gate Driver IC 906-ISO5452QDWRQ1
Automotive 2.5-A/5-A 5.7-kV RMS single channel isolated gate driver with split output 16-SOIC -40 to 125 Product overview: ISO5452QDWRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5452QDWRQ1 can be used for catalog matching and distributor lookup.

Automotive 2.5-A/5-A 5.7-kV RMS single channel isolated gate driver with split output 16-SOIC -40 to 125 Product overview: ISO5452QDWRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5452QDWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
ISO5452QDWRQ1
Gate Drivers ISO5452QDWRQ1
Gate Drivers 2.5-A/5-A IsoIGBT MOSFET Gate Driver

Gate Drivers 2.5-A/5-A IsoIGBT MOSFET Gate Driver

Buy Now Datasheet
Mosfet/igbt Driver, Aec-Q100, Soic-16; Driver Configuration Texas Instruments - 26AJ6897 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt Driver, Aec-Q100, Soic-16; Driver Configuration Texas Instruments
26AJ6897
Mosfet/igbt Driver, Aec-Q100, Soic-16; Driver Configuration Texas Instruments 26AJ6897
MOSFET/IGBT DRIVER, AEC-Q100, SOIC-16; Driver Configuration:Invert ing, Non Inverting; Peak Output Current:5A; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:-; Output RoHS Compliant: Yes

MOSFET/IGBT DRIVER, AEC-Q100, SOIC-16; Driver Configuration:Inverting, Non Inverting; Peak Output Current:5A; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:-; Output RoHS Compliant: Yes

Supplier's Site
Futian, China
Isolators - Isolators - Gate Drivers
ISO5452QDWRQ1
Isolators - Isolators - Gate Drivers ISO5452QDWRQ1
DGTL ISO 5.7KV 1CH GT DVR 16SOIC

DGTL ISO 5.7KV 1CH GT DVR 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-ISO5452QDWRQ1 ISO5452QDWRQ1 26AJ6897 ISO5452QDWRQ1
Product Name Automotive Isolated SOIC Gate Driver IC Gate Drivers Mosfet/igbt Driver, Aec-Q100, Soic-16; Driver Configuration Texas Instruments Isolators - Isolators - Gate Drivers
Supply Voltage 2.25 to ? volts 2.25 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - SI8231AD-AS - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
LED Drivers - A8509GLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Switching Frequency 800 kHz
View Details
Gate Drivers - 448-2EDN7424RXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 4 amps
View Details
3 suppliers