Texas Instruments Standard Linear and Logic Isolated SOIC Gate Driver IC ISO5452DWR

Description
2.5-A / 5-A 5.7-kV RMS single channel isolated gate driver with split output and protection features 16-SOIC -40 to 125 Product overview: ISO5452DWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5452DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.5-A / 5-A 5.7-kV RMS single channel isolated gate driver with split output and protection features 16-SOIC -40 to 125 Product overview: ISO5452DWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5452DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated SOIC Gate Driver IC
906-ISO5452DWR
Isolated SOIC Gate Driver IC 906-ISO5452DWR
2.5-A / 5-A 5.7-kV RMS single channel isolated gate driver with split output and protection features 16-SOIC -40 to 125 Product overview: ISO5452DWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5452DWR can be used for catalog matching and distributor lookup.

2.5-A / 5-A 5.7-kV RMS single channel isolated gate driver with split output and protection features 16-SOIC -40 to 125 Product overview: ISO5452DWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5452DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
ISO5452DWR
Isolators - Isolators - Gate Drivers ISO5452DWR
DGTL ISO 5.7KV 1CH GT DVR 16SOIC

DGTL ISO 5.7KV 1CH GT DVR 16SOIC

Supplier's Site
Mosfet/igbt Driver, Inv/non-Inv, Soic-16; Driver Configuration Texas Instruments - 28AH2693 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt Driver, Inv/non-Inv, Soic-16; Driver Configuration Texas Instruments
28AH2693
Mosfet/igbt Driver, Inv/non-Inv, Soic-16; Driver Configuration Texas Instruments 28AH2693
MOSFET/IGBT DRIVER, INV/NON-INV, SOIC-16; Driver Configuration:Invert ing, Non Inverting; Peak Output Current:5A; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:76ns; Output RoHS Compliant: Yes

MOSFET/IGBT DRIVER, INV/NON-INV, SOIC-16; Driver Configuration:Inverting, Non Inverting; Peak Output Current:5A; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:76ns; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 906-ISO5452DWR ISO5452DWR 28AH2693
Product Name Isolated SOIC Gate Driver IC Isolators - Isolators - Gate Drivers Mosfet/igbt Driver, Inv/non-Inv, Soic-16; Driver Configuration Texas Instruments
Supply Voltage 2.25 to ? volts 2.25 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC339DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Power Distribution Switches, Load Drivers - A2982ELWTR - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74AHCT574BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details