Manufacturer: Texas Instruments
Win Source Part Number: 847935-ISO5451QDWRQ1
Series: Automotive, AEC-Q100
Features: Gate Driver 1 Channel
Package: Reel - TR
Family Name: ISO5451
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44891-6, -296-44891-1, -296-44891-1-ND, 296-44891-2, 296-44891-1
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 847935-ISO5451QDWRQ1 |
| Product Name | Isolators - Gate Drivers - ISO5451QDWRQ1 |