Texas Instruments Standard Linear and Logic Isolated SOIC Gate Driver IC ISO5451DW

Description
2.5-A / 5-A, 5.7-kV RMS single channel isolated gate driver with protection features 16-SOIC -40 to 125 Product overview: ISO5451DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5451DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.5-A / 5-A, 5.7-kV RMS single channel isolated gate driver with protection features 16-SOIC -40 to 125 Product overview: ISO5451DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5451DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated SOIC Gate Driver IC
906-ISO5451DW
Isolated SOIC Gate Driver IC 906-ISO5451DW
2.5-A / 5-A, 5.7-kV RMS single channel isolated gate driver with protection features 16-SOIC -40 to 125 Product overview: ISO5451DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5451DW can be used for catalog matching and distributor lookup.

2.5-A / 5-A, 5.7-kV RMS single channel isolated gate driver with protection features 16-SOIC -40 to 125 Product overview: ISO5451DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ISO5451DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
ISO5451DW
Isolators - Isolators - Gate Drivers ISO5451DW
DGTL ISO 5.7KV 1CH GT DVR 16SOIC

DGTL ISO 5.7KV 1CH GT DVR 16SOIC

Supplier's Site
Mosfet/igbt Driver, Inv/non-Inv, Wsoic16; Driver Configuration Texas Instruments - 26AJ6896 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt Driver, Inv/non-Inv, Wsoic16; Driver Configuration Texas Instruments
26AJ6896
Mosfet/igbt Driver, Inv/non-Inv, Wsoic16; Driver Configuration Texas Instruments 26AJ6896
MOSFET/IGBT DRIVER, INV/NON-INV, WSOIC16; Driver Configuration:Invert ing, Non Inverting; Peak Output Current:5A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:76ns; Output RoHS Compliant: Yes

MOSFET/IGBT DRIVER, INV/NON-INV, WSOIC16; Driver Configuration:Inverting, Non Inverting; Peak Output Current:5A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:WSOIC; No. of Pins:16Pins; Input Delay:76ns; Output RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
ISO5451DW
Gate Drivers ISO5451DW
Gate Drivers High-CMTI 2.5-A / 5-A Reinforced Isolated IGBT, MOSFET Gate Driver With Active Protection Features 16-SOIC -40 to 125

Gate Drivers High-CMTI 2.5-A / 5-A Reinforced Isolated IGBT, MOSFET Gate Driver With Active Protection Features 16-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-ISO5451DW ISO5451DW 26AJ6896 ISO5451DW
Product Name Isolated SOIC Gate Driver IC Isolators - Isolators - Gate Drivers Mosfet/igbt Driver, Inv/non-Inv, Wsoic16; Driver Configuration Texas Instruments Gate Drivers
Supply Voltage 3 to ? volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHC573D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details
 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCLVC1104PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details