Texas Instruments Digital Isolators - ISO35MDWR ISO35MDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190615-ISO35MDWR Packaging: Reel - TR Type: RS422, RS485 Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 3.6 V Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: ISO35M Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Alternative Parts (Cross-Reference): ADM2483BRW-REEL; ADM2486BRW; ADM2486BRWZ-REEL; Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190615-ISO35MDWR Packaging: Reel - TR Type: RS422, RS485 Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 3.6 V Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: ISO35M Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Alternative Parts (Cross-Reference): ADM2483BRW-REEL; ADM2486BRW; ADM2486BRWZ-REEL; Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO35MDWR - 1190615-ISO35MDWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO35MDWR
1190615-ISO35MDWR
Digital Isolators - ISO35MDWR 1190615-ISO35MDWR
Manufacturer: Texas Instruments Win Source Part Number: 1190615-ISO35MDWR Packaging: Reel - TR Type: RS422, RS485 Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 3.6 V Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: ISO35M Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Alternative Parts (Cross-Reference): ADM2483BRW-REEL; ADM2486BRW; ADM2486BRWZ-REEL; Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190615-ISO35MDWR
Packaging: Reel - TR
Type: RS422, RS485
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3.15 V ~ 3.6 V
Data Rate: 1Mbps
Channel Type: Unidirectional
Number of Channels: 3
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/1
Isolated Power: No
Family Name: ISO35M
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Alternative Parts (Cross-Reference): ADM2483BRW-REEL; ADM2486BRW; ADM2486BRWZ-REEL;
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1190615-ISO35MDWR
Product Name Digital Isolators - ISO35MDWR
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details