Texas Instruments Electronic Surplus - ISO3082DW ISO3082DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190607-ISO3082DW Packaging: Tube Type: RS422, RS485 Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 200kbps Channel Type: Unidirectional Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Alternative Parts (Cross-Reference): ISO3082DWR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Security, Industrial, Automation & Process Control, Motor Drive & Control, HVAC, Building Automation, Communications & Networking Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Supply Voltage (V): 3.15V ~ 5.5V, 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190607-ISO3082DW Packaging: Tube Type: RS422, RS485 Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 200kbps Channel Type: Unidirectional Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Alternative Parts (Cross-Reference): ISO3082DWR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Security, Industrial, Automation & Process Control, Motor Drive & Control, HVAC, Building Automation, Communications & Networking Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Supply Voltage (V): 3.15V ~ 5.5V, 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISO3082DW - 1190607-ISO3082DW - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISO3082DW
1190607-ISO3082DW
Electronic Surplus - ISO3082DW 1190607-ISO3082DW
Manufacturer: Texas Instruments Win Source Part Number: 1190607-ISO3082DW Packaging: Tube Type: RS422, RS485 Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 200kbps Channel Type: Unidirectional Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Alternative Parts (Cross-Reference): ISO3082DWR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Security, Industrial, Automation & Process Control, Motor Drive & Control, HVAC, Building Automation, Communications & Networking Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Supply Voltage (V): 3.15V ~ 5.5V, 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1190607-ISO3082DW
Packaging: Tube
Type: RS422, RS485
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 200kbps
Channel Type: Unidirectional
Number of Channels: 3
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/1
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Alternative Parts (Cross-Reference): ISO3082DWR;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Security, Industrial, Automation & Process Control, Motor Drive & Control, HVAC, Building Automation, Communications & Networking
Manufacturer Pack Quantity: 40
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.15V ~ 5.5V, 4.5V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - ISO3082DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISO3082DW
Drivers, Receivers, Transceivers ISO3082DW
2/2 Transceiver, Isolated Half RS422, RS485 16-SOIC

2/2 Transceiver, Isolated Half RS422, RS485 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1190607-ISO3082DW ISO3082DW
Product Name Electronic Surplus - ISO3082DW Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details