Texas Instruments High-Performance Analog Digital Isolators ISO1644DWR

Description
"I²C, SPI Digital Isolator 5000Vrms 5 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"I²C, SPI Digital Isolator 5000Vrms 5 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 296-ISO1644DWRTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO1644DWRTR-ND
Digital Isolators 296-ISO1644DWRTR-ND
"I²C, SPI Digital Isolator 5000Vrms 5 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"I²C, SPI Digital Isolator 5000Vrms 5 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Digital Isolators - 296-ISO1644DWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO1644DWRDKR-ND
Digital Isolators 296-ISO1644DWRDKR-ND
"I²C, SPI Digital Isolator 5000Vrms 5 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"I²C, SPI Digital Isolator 5000Vrms 5 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Digital Isolators - 296-ISO1644DWRCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO1644DWRCT-ND
Digital Isolators 296-ISO1644DWRCT-ND
"I²C, SPI Digital Isolator 5000Vrms 5 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"I²C, SPI Digital Isolator 5000Vrms 5 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Singapore, Singapore
Signal Isolator and Optocoupler
901-ISO1644DWR
Signal Isolator and Optocoupler 901-ISO1644DWR
HOT-SWAPPABLE, ROBUST-EMC BIDIRE Product overview: ISO1644DWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO1644DWR can be used for catalog matching and distributor lookup.

HOT-SWAPPABLE, ROBUST-EMC BIDIRE Product overview: ISO1644DWR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO1644DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 296-ISO1644DWRTR-ND 901-ISO1644DWR
Product Name Digital Isolators Signal Isolator and Optocoupler
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Tape & Reel (TR)
Isolation Voltage 5000 volts 6250 volts
Rise Time 0.0060 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDB7259KXUMA1CT-ND - DigiKey
Specs
Package Type 13-LGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8233BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details