Texas Instruments High-Performance Analog Digital Isolators ISO1641BDR

Description
"I²C Digital Isolator 3000Vrms 2 Channel 50kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"I²C Digital Isolator 3000Vrms 2 Channel 50kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 296-ISO1641BDRTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO1641BDRTR-ND
Digital Isolators 296-ISO1641BDRTR-ND
"I²C Digital Isolator 3000Vrms 2 Channel 50kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

"I²C Digital Isolator 3000Vrms 2 Channel 50kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Digital Isolators - 296-ISO1641BDRDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO1641BDRDKR-ND
Digital Isolators 296-ISO1641BDRDKR-ND
DGTL ISOLTR 3KV 2CH I2C 8-SOIC

DGTL ISOLTR 3KV 2CH I2C 8-SOIC

Buy Now Datasheet
Digital Isolators - 296-ISO1641BDRCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
296-ISO1641BDRCT-ND
Digital Isolators 296-ISO1641BDRCT-ND
DGTL ISOLTR 3KV 2CH I2C 8-SOIC

DGTL ISOLTR 3KV 2CH I2C 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Signal Isolator and Optocoupler
901-ISO1641BDR
Signal Isolator and Optocoupler 901-ISO1641BDR
IC ISOLATION Product overview: ISO1641BDR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO1641BDR can be used for catalog matching and distributor lookup.

IC ISOLATION Product overview: ISO1641BDR from Texas Instruments is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO1641BDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 296-ISO1641BDRTR-ND 901-ISO1641BDR
Product Name Digital Isolators Signal Isolator and Optocoupler
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Tape & Reel (TR)
Isolation Voltage 3000 volts 3000 volts
Rise Time 0.0240 µs
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolator; Analog; 8-Pin DIP; Photodiode; w/Feedback Photodiode - 70225536 - Allied Electronics, Inc.
Specs
Output Photodiode
Package Type 8-Pin DIP
Mounting Option Surface Mount
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8235BD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details