Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits ISO154XEVM

Description
ISO1540, ISO1541 Digital Isolator Interface Evaluation Board
Request a Quote Datasheet
Description
ISO1540, ISO1541 Digital Isolator Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-34835-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-34835-ND
Evaluation and Demonstration Boards and Kits 296-34835-ND
ISO1540, ISO1541 Digital Isolator Interface Evaluation Board

ISO1540, ISO1541 Digital Isolator Interface Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - ISO154XEVM - 922076-ISO154XEVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - ISO154XEVM
922076-ISO154XEVM
Evaluation and Demonstration Boards and Kits - ISO154XEVM 922076-ISO154XEVM
Manufacturer: Texas Instruments Win Source Part Number: 922076-ISO154XEVM Features: ISO1540, ISO1541 Digital Isolator Interface Evaluation Board Package: Box Family Name: ISO154 Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8473.30.1180

Manufacturer: Texas Instruments
Win Source Part Number: 922076-ISO154XEVM
Features: ISO1540, ISO1541 Digital Isolator Interface Evaluation Board
Package: Box
Family Name: ISO154
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - ISO154XEVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
ISO154XEVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits ISO154XEVM
EVAL MODULE FOR ISO154X

EVAL MODULE FOR ISO154X

Supplier's Site
Iso154Xevm Evaluation Module; Kit Application Type Texas Instruments - 26AJ6892 - Newark, An Avnet Company
Chicago, IL, United States
Iso154Xevm Evaluation Module; Kit Application Type Texas Instruments
26AJ6892
Iso154Xevm Evaluation Module; Kit Application Type Texas Instruments 26AJ6892
ISO154XEVM EVALUATION MODULE; Kit Application Type:Interface; Application Sub Type:Isolator; Silicon Manufacturer:Texas Instruments; Silicon Core Number:ISO1540,ISO15 41; Product Range:-; Kit Contents:Eval Board ISO1540, ISO1541, UserRoHS Compliant: Yes

ISO154XEVM EVALUATION MODULE; Kit Application Type:Interface; Application Sub Type:Isolator; Silicon Manufacturer:Texas Instruments; Silicon Core Number:ISO1540,ISO1541; Product Range:-; Kit Contents:Eval Board ISO1540, ISO1541, UserRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-34835-ND 922076-ISO154XEVM ISO154XEVM 26AJ6892
Product Name Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - ISO154XEVM Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Iso154Xevm Evaluation Module; Kit Application Type Texas Instruments
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, TSS-53LNB3+, DQ1225,50 OHM - TB-779-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 1351011 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details