Texas Instruments High-Performance Analog Digital Isolators ISO150AUG4

Description
"General Purpose Digital Isolator 1500Vrms 2 Channel 80MBd 1.6kV/µs (Typ) CMTI 28-SOIC (0.295"", 7.50mm Width), 8 Leads"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 1500Vrms 2 Channel 80MBd 1.6kV/µs (Typ) CMTI 28-SOIC (0.295"", 7.50mm Width), 8 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO150AUG4-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
ISO150AUG4-ND
Digital Isolators ISO150AUG4-ND
"General Purpose Digital Isolator 1500Vrms 2 Channel 80MBd 1.6kV/µs (Typ) CMTI 28-SOIC (0.295"", 7.50mm Width), 8 Leads"

"General Purpose Digital Isolator 1500Vrms 2 Channel 80MBd 1.6kV/µs (Typ) CMTI 28-SOIC (0.295"", 7.50mm Width), 8 Leads"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optocouplers
Product Number ISO150AUG4-ND
Product Name Digital Isolators
Package Type "28-SOIC (0.295"", 7.50mm Width), 8 Leads"
Mounting Option Surface Mount
Isolation Voltage 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3011MC12IXUMA1CT-ND - DigiKey
Specs
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 863-SI8231AD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details